FH-167-10ZC is a self-clinching pin in the FH, FHS, FHA series, designed for permanent installation in aluminum, steel, or stainless steel sheets as thin as 0.51 mm. These flush-head pins install with standard pressing equipment, creating a secure, flush assembly with high torque-out and pushout resistance. The series is suitable for sheets with hardness up to HRB 80 and HB 150, depending on the variant. The FH-type is recommended for steel or aluminum sheets with HRB 80 or less and HB 150 or less, while FHS applies to sheets with HRB 70 or less and HB 125 or less, and FHA to aluminum sheets with HRB 50 or less and HB 82 or less. The pins are available unthreaded on special order. Material options include aluminum, steel, and stainless steel.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | FH-167-10ZC | FH-167-10ZC |
| Product Name | Self-Clinching Pins - Type FH, FHS, FHA - Unified | Self-Clinching Pilot Pins |
| Pin Type | Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified |