Heyco Products, Inc. SunRunner Cable Clip 9980V

Description
SunRunner Cable Clip
Request a Quote
Description
SunRunner Cable Clip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SunRunner Cable Clip - 9980V - bisco industries
Anaheim, CA, United States
SunRunner Cable Clip
9980V
SunRunner Cable Clip 9980V
SunRunner Cable Clip

SunRunner Cable Clip

Supplier's Site

Technical Specifications

  bisco industries
Product Category Wire and Cable Clips
Product Number 9980V
Product Name SunRunner Cable Clip
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 50/SBS ® 50 Bolt on Cable Clamp - 990G1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
P-Clips - 2682714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details