Heyco Products, Inc. Liquid Tight Conduit 8481A

Description
Liquid Tight Conduit
Request a Quote
Description
Liquid Tight Conduit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Liquid Tight Conduit - 8481A - bisco industries
Anaheim, CA, United States
Liquid Tight Conduit
8481A
Liquid Tight Conduit 8481A
Liquid Tight Conduit

Liquid Tight Conduit

Supplier's Site

Technical Specifications

  bisco industries
Product Category Electrical Conduit
Product Number 8481A
Product Name Liquid Tight Conduit
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Conduit - 2149568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 2-2500181-1 - TE Connectivity
Specs
Size 1.67 inch (42.42 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details