Heyco Products, Inc. Heyco 8465 Nylon Locknut 3/4 NPT, Black 8465

Description
Heyco 8465 Nylon Locknut Category: Strain Reliefs Manufacturer: Heyco Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum size strain relief that fits your cable Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Temp rating Static: 239°F (115°C) to -40°F (-40°C) Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C) Use with service cord
Request a Quote Datasheet
Description
Heyco 8465 Nylon Locknut Category: Strain Reliefs Manufacturer: Heyco Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum size strain relief that fits your cable Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Temp rating Static: 239°F (115°C) to -40°F (-40°C) Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C) Use with service cord
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heyco 8465 Nylon Locknut 3/4 NPT, Black - 24613 - Waytek, Inc.
Chanhassen, MN, United States
Heyco 8465 Nylon Locknut 3/4 NPT, Black
24613
Heyco 8465 Nylon Locknut 3/4 NPT, Black 24613
Heyco 8465 Nylon Locknut Category: Strain Reliefs Manufacturer: Heyco Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum size strain relief that fits your cable Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Temp rating Static: 239°F (115°C) to -40°F (-40°C) Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C) Use with service cord
  • Heyco 8465 Nylon Locknut
  • Category: Strain Reliefs
  • Manufacturer: Heyco
  • Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents
  • Flex nut style prevents cable kinking
  • Easy installation: push cable through strain relief and tighten dome nut
  • Use minimum size strain relief that fits your cable
  • Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft.
  • Temp rating Static: 239°F (115°C) to -40°F (-40°C)
  • Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C)
  • Use with service cord
Supplier's Site Datasheet
Lock Nuts - 8465 - bisco industries
Anaheim, CA, United States
Lock Nuts
8465
Lock Nuts 8465
Lock Nuts

Lock Nuts

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. bisco industries
Product Category Nuts Nuts
Product Number 24613 8465
Product Name Heyco 8465 Nylon Locknut 3/4 NPT, Black Lock Nuts
Type Locknut Locknut
Unlock Full Specs
to access all available technical data

Similar Products

T-Slot Nuts - 43406 - Jergens, Inc.
Specs
Size 1/2"; 1/2-13
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details
Polyamide PG Threaded Locknuts - 7211883 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size PG11
Material Bronze
View Details
2 suppliers
Clinch Nuts - F-0420-5 - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size 1/4"; 0.250-20 (1/4-20)
Material Stainless Steel
View Details