Heyco Products, Inc. Heyco 8427 Liquid Tight Fitting 3/4" Thread Size, Right Angle, IP68, Nylon, Black 8427

Description
Heyco 8427 Liquid Tight Fitting Category: Tubing & Conduit Fittings Manufacturer: Heyco Nylon material Push tubing into the fitting tighten lock nut and screw into place Suitable for indoor and outdoor use Easy Assembly Size: 3/4 Thread Size: 3/4 NPT Right Angle
Request a Quote Datasheet
Description
Heyco 8427 Liquid Tight Fitting Category: Tubing & Conduit Fittings Manufacturer: Heyco Nylon material Push tubing into the fitting tighten lock nut and screw into place Suitable for indoor and outdoor use Easy Assembly Size: 3/4 Thread Size: 3/4 NPT Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heyco 8427 Liquid Tight Fitting 3/4
Chanhassen, MN, United States
Heyco 8427 Liquid Tight Fitting 3/4" Thread Size, Right Angle, IP68, Nylon, Black
27271
Heyco 8427 Liquid Tight Fitting 3/4" Thread Size, Right Angle, IP68, Nylon, Black 27271
Heyco 8427 Liquid Tight Fitting Category: Tubing & Conduit Fittings Manufacturer: Heyco Nylon material Push tubing into the fitting tighten lock nut and screw into place Suitable for indoor and outdoor use Easy Assembly Size: 3/4 Thread Size: 3/4 NPT Right Angle
  • Heyco 8427 Liquid Tight Fitting
  • Category: Tubing & Conduit Fittings
  • Manufacturer: Heyco
  • Nylon material
  • Push tubing into the fitting tighten lock nut and screw into place
  • Suitable for indoor and outdoor use
  • Easy Assembly
  • Size: 3/4
  • Thread Size: 3/4 NPT
  • Right Angle
Supplier's Site Datasheet
Conduit Fittings - 8427 - bisco industries
Anaheim, CA, United States
Conduit Fittings
8427
Conduit Fittings 8427
Conduit Fittings

Conduit Fittings

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. bisco industries
Product Category Conduit Fittings Conduit Fittings
Product Number 27271 8427
Product Name Heyco 8427 Liquid Tight Fitting 3/4" Thread Size, Right Angle, IP68, Nylon, Black Conduit Fittings
Size 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 8722196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.64 inch (67 mm)
Material Nylon; Nylon
View Details