Heyco Products, Inc. Conduit Fittings 8406

Description
Conduit Fittings
Request a Quote Datasheet
Description
Conduit Fittings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8406 - bisco industries
Anaheim, CA, United States
Conduit Fittings
8406
Conduit Fittings 8406
Conduit Fittings

Conduit Fittings

Supplier's Site Datasheet
Heyco 8406 Liquid Tight Fitting 1
Chanhassen, MN, United States
Heyco 8406 Liquid Tight Fitting 1" Thread Size, Straight Thru, Nylon, Black
27264
Heyco 8406 Liquid Tight Fitting 1" Thread Size, Straight Thru, Nylon, Black 27264
Heyco 8406 Liquid Tight Fitting Category: Tubing & Conduit Fittings Manufacturer: Heyco Nylon material Push tubing into the fitting tighten lock nut and screw into place Suitable for indoor and outdoor use Easy Assembly Size: 1 Thread Size: 1 NPT Straight In Type
  • Heyco 8406 Liquid Tight Fitting
  • Category: Tubing & Conduit Fittings
  • Manufacturer: Heyco
  • Nylon material
  • Push tubing into the fitting tighten lock nut and screw into place
  • Suitable for indoor and outdoor use
  • Easy Assembly
  • Size: 1
  • Thread Size: 1 NPT
  • Straight In Type
Supplier's Site Datasheet

Technical Specifications

  bisco industries Waytek, Inc.
Product Category Conduit Fittings Conduit Fittings
Product Number 8406 27264
Product Name Conduit Fittings Heyco 8406 Liquid Tight Fitting 1" Thread Size, Straight Thru, Nylon, Black
Size 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.26 inch (32 mm)
Material Brass
View Details