Heyco-Flex™ Liquid Tight Conduit Fitting for 3/4-inch flexible nonmetallic conduit, designed for easy push-fit installation without threading. Features a convex ferrule for liquid-tight sealing and a domed sealing nut for hand tightening. Constructed of nylon 6, rated for IP68 up to 70 psi water pressure and operating temperatures from -22°F to 221°F (-30°C to 105°C). Certified cULus under file E28430 with flammability rating 94V-2. Includes assembled O-ring and metal locknut. Physical dimensions: body and sealing unit length 2.04 in (52.8 mm), maximum wrenching flats 1.56 in (39.6 mm), and threaded opening for 3/4-inch NPT.
| bisco industries | |
|---|---|
| Product Category | Conduit Fittings |
| Product Number | 8405 |
| Product Name | Conduit Fittings |
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel