Heyco Products, Inc. Conduit Fittings 8404

Description
Conduit Fittings
Request a Quote Datasheet
Description
Conduit Fittings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8404 - bisco industries
Anaheim, CA, United States
Conduit Fittings
8404
Conduit Fittings 8404
Conduit Fittings

Conduit Fittings

Supplier's Site Datasheet
Heyco 8404 Liquid Tight Fitting 3/4
Chanhassen, MN, United States
Heyco 8404 Liquid Tight Fitting 3/4" Thread Size, Straight Thru, Nylon, Black
27263
Heyco 8404 Liquid Tight Fitting 3/4" Thread Size, Straight Thru, Nylon, Black 27263
Heyco 8404 Liquid Tight Fitting Category: Tubing & Conduit Fittings Manufacturer: Heyco Nylon material Push tubing into the fitting tighten lock nut and screw into place Suitable for indoor and outdoor use Easy Assembly Size: 3/4 Thread Size: 3/4 NPT Straight In Type
  • Heyco 8404 Liquid Tight Fitting
  • Category: Tubing & Conduit Fittings
  • Manufacturer: Heyco
  • Nylon material
  • Push tubing into the fitting tighten lock nut and screw into place
  • Suitable for indoor and outdoor use
  • Easy Assembly
  • Size: 3/4
  • Thread Size: 3/4 NPT
  • Straight In Type
Supplier's Site Datasheet

Technical Specifications

  bisco industries Waytek, Inc.
Product Category Conduit Fittings Conduit Fittings
Product Number 8404 27263
Product Name Conduit Fittings Heyco 8404 Liquid Tight Fitting 3/4" Thread Size, Straight Thru, Nylon, Black
Size 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 4711344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details