Heyco Products, Inc. Heyco 8400 Liquid Tight Fitting 3/8" Thread Size, Straight Thru, Nylon, Black 8400

Description
Heyco 8400 Liquid Tight Fitting Category: Tubing & Conduit Fittings Manufacturer: Heyco Nylon material Push tubing into the fitting tighten lock nut and screw into place Suitable for indoor and outdoor use Easy Assembly Size: 3/8 Thread Size: 1/2 NPT Straight In Type
Request a Quote
Description
Heyco 8400 Liquid Tight Fitting Category: Tubing & Conduit Fittings Manufacturer: Heyco Nylon material Push tubing into the fitting tighten lock nut and screw into place Suitable for indoor and outdoor use Easy Assembly Size: 3/8 Thread Size: 1/2 NPT Straight In Type
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Heyco 8400 Liquid Tight Fitting features a 3/8" thread size and is designed for use with flexible nonmetallic conduit and tubing. Constructed from nylon, this fitting is suitable for both indoor and outdoor applications. The installation process is straightforward, requiring no disassembly; the conduit or tubing can be pushed onto the ferrule and secured with a domed sealing nut. This design eliminates the need for threading, reducing the risk of leaks. The convex ferrule ensures a liquid-tight seal, and the fitting is reusable, allowing for easy removal by turning while pulling. It has an IP68 rating, providing protection against water ingress up to 70 psi (5 bar). The temperature range for this fitting is -22°F (-30°C) to 221°F (105°C), making it versatile for various environments. It is important to note that a sealing washer may be required for wet locations, and Teflon® tape is recommended for tapped hole applications.

Datasheet Summary
Powered by GS/AI

The Heyco 8400 Liquid Tight Fitting features a 3/8" thread size and is designed for use with flexible nonmetallic conduit and tubing. Constructed from nylon, this fitting is suitable for both indoor and outdoor applications. The installation process is straightforward, requiring no disassembly; the conduit or tubing can be pushed onto the ferrule and secured with a domed sealing nut. This design eliminates the need for threading, reducing the risk of leaks. The convex ferrule ensures a liquid-tight seal, and the fitting is reusable, allowing for easy removal by turning while pulling. It has an IP68 rating, providing protection against water ingress up to 70 psi (5 bar). The temperature range for this fitting is -22°F (-30°C) to 221°F (105°C), making it versatile for various environments. It is important to note that a sealing washer may be required for wet locations, and Teflon® tape is recommended for tapped hole applications.

Suppliers

Company
Product
Description
Supplier Links
Heyco 8400 Liquid Tight Fitting 3/8
Chanhassen, MN, United States
Heyco 8400 Liquid Tight Fitting 3/8" Thread Size, Straight Thru, Nylon, Black
27261
Heyco 8400 Liquid Tight Fitting 3/8" Thread Size, Straight Thru, Nylon, Black 27261
Heyco 8400 Liquid Tight Fitting Category: Tubing & Conduit Fittings Manufacturer: Heyco Nylon material Push tubing into the fitting tighten lock nut and screw into place Suitable for indoor and outdoor use Easy Assembly Size: 3/8 Thread Size: 1/2 NPT Straight In Type
  • Heyco 8400 Liquid Tight Fitting
  • Category: Tubing & Conduit Fittings
  • Manufacturer: Heyco
  • Nylon material
  • Push tubing into the fitting tighten lock nut and screw into place
  • Suitable for indoor and outdoor use
  • Easy Assembly
  • Size: 3/8
  • Thread Size: 1/2 NPT
  • Straight In Type
Supplier's Site Datasheet
Conduit Fittings - 8400 - bisco industries
Anaheim, CA, United States
Conduit Fittings
8400
Conduit Fittings 8400
Conduit Fittings

Conduit Fittings

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. bisco industries
Product Category Conduit Fittings Conduit Fittings
Product Number 27261 8400
Product Name Heyco 8400 Liquid Tight Fitting 3/8" Thread Size, Straight Thru, Nylon, Black Conduit Fittings
Size 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 1240087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.8268 inch (21 mm)
Material Nylon; Nylon 66
View Details