Heyco Products, Inc. Cable and Cord Grips 4792

Description
"Cable Gland 0.23"" ~ 0.55"" (5.8mm ~ 13.9mm) Polyamide (PA66), Nylon 6/6 PG16 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.23"" ~ 0.55"" (5.8mm ~ 13.9mm) Polyamide (PA66), Nylon 6/6 PG16 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 3720-4792-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
3720-4792-ND
Cable and Cord Grips 3720-4792-ND
"Cable Gland 0.23"" ~ 0.55"" (5.8mm ~ 13.9mm) Polyamide (PA66), Nylon 6/6 PG16 Black"

"Cable Gland 0.23"" ~ 0.55"" (5.8mm ~ 13.9mm) Polyamide (PA66), Nylon 6/6 PG16 Black"

Buy Now Datasheet
Cordgrips - 4792 - bisco industries
Anaheim, CA, United States
Cordgrips
4792
Cordgrips 4792
Cordgrips

Cordgrips

Supplier's Site Datasheet

Technical Specifications

  DigiKey bisco industries
Product Category Sealing Glands Sealing Glands
Product Number 3720-4792-ND 4792
Product Name Cable and Cord Grips Cordgrips
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
Traction Relief Cable Gland - 4308525 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.9843 inch (25 mm)
View Details
M12x1.5 Black Ventilation Cable Gland - MIV-CA12B - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details