Heyco Products, Inc. Cable and Cord Grips 4756

Description
"Cable Gland 0.20"" ~ 0.31"" (5.0mm ~ 8.0mm) Polyamide (PA66), Nylon 6/6 PG9 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.20"" ~ 0.31"" (5.0mm ~ 8.0mm) Polyamide (PA66), Nylon 6/6 PG9 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 3720-4756-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
3720-4756-ND
Cable and Cord Grips 3720-4756-ND
"Cable Gland 0.20"" ~ 0.31"" (5.0mm ~ 8.0mm) Polyamide (PA66), Nylon 6/6 PG9 Black"

"Cable Gland 0.20"" ~ 0.31"" (5.0mm ~ 8.0mm) Polyamide (PA66), Nylon 6/6 PG9 Black"

Buy Now Datasheet
Cordgrips - 4756 - bisco industries
Anaheim, CA, United States
Cordgrips
4756
Cordgrips 4756
Cordgrips

Cordgrips

Supplier's Site Datasheet

Technical Specifications

  DigiKey bisco industries
Product Category Sealing Glands Sealing Glands
Product Number 3720-4756-ND 4756
Product Name Cable and Cord Grips Cordgrips
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Straight-Through Cable Gland - 5211421 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.7874 inch (20 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm42) - PS4T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details