Heyco Products, Inc. Cable and Cord Grips 4568

Description
"Cable Grip 0.32"" ~ 0.41"" (8.0mm ~ 10.5mm) Brass, Nickel Plated 3/8"" NPT Silver"
Request a Quote Datasheet
Description
"Cable Grip 0.32"" ~ 0.41"" (8.0mm ~ 10.5mm) Brass, Nickel Plated 3/8"" NPT Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 3720-4568-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
3720-4568-ND
Cable and Cord Grips 3720-4568-ND
"Cable Grip 0.32"" ~ 0.41"" (8.0mm ~ 10.5mm) Brass, Nickel Plated 3/8"" NPT Silver"

"Cable Grip 0.32"" ~ 0.41"" (8.0mm ~ 10.5mm) Brass, Nickel Plated 3/8"" NPT Silver"

Buy Now Datasheet
Cordgrips - 4568 - bisco industries
Anaheim, CA, United States
Cordgrips
4568
Cordgrips 4568
Cordgrips

Cordgrips

Supplier's Site Datasheet

Technical Specifications

  DigiKey bisco industries
Product Category Sealing Glands Sealing Glands
Product Number 3720-4568-ND 4568
Product Name Cable and Cord Grips Cordgrips
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4249663 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.9843 inch (25 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details