Heyco Products, Inc. Cordgrips 4565F

Description
Cordgrips
Request a Quote Datasheet
Description
Cordgrips
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cordgrips - 4565F - bisco industries
Anaheim, CA, United States
Cordgrips
4565F
Cordgrips 4565F
Cordgrips

Cordgrips

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Sealing Glands
Product Number 4565F
Product Name Cordgrips
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 2705194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Stainless Steel; Stainless Steel
Opening Diameter 0.2756 to 0.5118 inch (7 to 13 mm)
View Details
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details
M12x1.5 Black Ventilation Bending Cable Gland - MIV-CA12B(BENDING) - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
EMC Cable Gland - 4264132 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details
2 suppliers