Heyco Products, Inc. Cordgrips 4535

Description
Cordgrips
Request a Quote Datasheet
Description
Cordgrips
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cordgrips - 4535 - bisco industries
Anaheim, CA, United States
Cordgrips
4535
Cordgrips 4535
Cordgrips

Cordgrips

Supplier's Site Datasheet
Cable and Cord Grips - 3720-4535-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
3720-4535-ND
Cable and Cord Grips 3720-4535-ND
"Cable Grip 0.24"" ~ 0.31"" (6.0mm ~ 8.0mm) Brass, Nickel Plated PG9 Silver"

"Cable Grip 0.24"" ~ 0.31"" (6.0mm ~ 8.0mm) Brass, Nickel Plated PG9 Silver"

Buy Now Datasheet

Technical Specifications

  bisco industries DigiKey
Product Category Sealing Glands Sealing Glands
Product Number 4535 3720-4535-ND
Product Name Cordgrips Cable and Cord Grips
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details
Traction Relief Cable Gland - 4305361 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.9055 to 1.18 inch (23 to 30 mm)
View Details
Metal Ventilation Cable Gland M12x1.0 - MIV-M12C-06 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1 inch (25.4 mm)
View Details
3 Position Mini PL Cable Gland (Ps02) - PS1T20-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1772 to 0.2559 inch (4.5 to 6.5 mm)
View Details
2 suppliers