Heyco Products, Inc. Cable Supports and Fasteners 4327A

Description
CBL CLIP C-TYPE NATURAL ADHESIVE
Request a Quote Datasheet
Description
CBL CLIP C-TYPE NATURAL ADHESIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 3720-4327A-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
3720-4327A-ND
Cable Supports and Fasteners 3720-4327A-ND
CBL CLIP C-TYPE NATURAL ADHESIVE

CBL CLIP C-TYPE NATURAL ADHESIVE

Buy Now Datasheet
Wire Clips - 4327A - bisco industries
Anaheim, CA, United States
Wire Clips
4327A
Wire Clips 4327A
Wire Clips

Wire Clips

Supplier's Site

Technical Specifications

  DigiKey bisco industries
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 3720-4327A-ND 4327A
Product Name Cable Supports and Fasteners Wire Clips
Type C Style Clip
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 429869 - RS Components, Ltd.
Anderson Power Products
Specs
Material Stainless Steel; Stainless Steel
View Details
P-Clips - 2682701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Mounting Bracket, Stainless Steel - R4-0-50253-3 - Southco
Specs
Material Stainless Steel; Stainless Steel
View Details