Heyco Products, Inc. Wire Clips 4326A

Description
Wire Clips
Request a Quote Datasheet
Description
Wire Clips
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Clips - 4326A - bisco industries
Anaheim, CA, United States
Wire Clips
4326A
Wire Clips 4326A
Wire Clips

Wire Clips

Supplier's Site
Cable Supports and Fasteners - 3720-4326A-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
3720-4326A-ND
Cable Supports and Fasteners 3720-4326A-ND
CBL CLIP C-TYPE NATURAL ADHESIVE

CBL CLIP C-TYPE NATURAL ADHESIVE

Buy Now Datasheet

Technical Specifications

  bisco industries DigiKey
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 4326A 3720-4326A-ND
Product Name Wire Clips Cable Supports and Fasteners
Type C Style Clip
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 50/SBS ® 50 Bolt on Cable Clamp - 990G1-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
P-Clips - 1440651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Mild steel
View Details
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
Cable Mounting Bracket, Stainless Steel - R4-0-50253-3 - Southco
Specs
Material Stainless Steel; Stainless Steel
View Details