Heyco Products, Inc. Cable Supports and Fasteners 4325A

Description
CBL CLIP C-TYPE NATURAL ADHESIVE
Request a Quote Datasheet
Description
CBL CLIP C-TYPE NATURAL ADHESIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 3720-4325A-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
3720-4325A-ND
Cable Supports and Fasteners 3720-4325A-ND
CBL CLIP C-TYPE NATURAL ADHESIVE

CBL CLIP C-TYPE NATURAL ADHESIVE

Buy Now Datasheet
Wire Clips - 4325A - bisco industries
Anaheim, CA, United States
Wire Clips
4325A
Wire Clips 4325A
Wire Clips

Wire Clips

Supplier's Site

Technical Specifications

  DigiKey bisco industries
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 3720-4325A-ND 4325A
Product Name Cable Supports and Fasteners Wire Clips
Type C Style Clip
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 429869 - RS Components, Ltd.
Anderson Power Products
Specs
Material Stainless Steel; Stainless Steel
View Details
Cable Clips & Clamps - 1720828 - RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Aluminum; Aluminium
View Details
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details