Heyco Products, Inc. Bushings, Grommets 4017

Description
"Circular - 0.906"" (23.01mm) Grommet 0.310"" ~ 0.550"" (7.87mm ~ 13.97mm) Gray"
Request a Quote Datasheet
Description
"Circular - 0.906"" (23.01mm) Grommet 0.310"" ~ 0.550"" (7.87mm ~ 13.97mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 3720-4017-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
3720-4017-ND
Bushings, Grommets 3720-4017-ND
"Circular - 0.906"" (23.01mm) Grommet 0.310"" ~ 0.550"" (7.87mm ~ 13.97mm) Gray"

"Circular - 0.906"" (23.01mm) Grommet 0.310"" ~ 0.550"" (7.87mm ~ 13.97mm) Gray"

Buy Now Datasheet
Cables, Wires - Management - Bushings, Grommets - 4017 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Bushings, Grommets
4017
Cables, Wires - Management - Bushings, Grommets 4017
Win Source Part Number: 1380806-4017 Category: Cables, Wires - Management>Bushings, Grommets Color: Gray Package: Box For Use With/Related Products: Cable, Wires Standard Package: 300 pcs Panel Cutout Dimensions: Circular - 0.906" (23.01mm) Panel Thickness: 0.040" ~ 0.160" (1.02mm ~ 4.06mm) Material: Ethylene Propylene Terpolymer Rubber (EPDM) Bushing, Grommet Type: Grommet Diameter - Inside: 0.310" ~ 0.550" (7.87mm ~ 13.97mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 4016.93.5050 Mfr: Heyco Products Corporation Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380806-4017
Category: Cables, Wires - Management>Bushings, Grommets
Color: Gray
Package: Box
For Use With/Related Products: Cable, Wires
Standard Package: 300 pcs
Panel Cutout Dimensions: Circular - 0.906" (23.01mm)
Panel Thickness: 0.040" ~ 0.160" (1.02mm ~ 4.06mm)
Material: Ethylene Propylene Terpolymer Rubber (EPDM)
Bushing, Grommet Type: Grommet
Diameter - Inside: 0.310" ~ 0.550" (7.87mm ~ 13.97mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
REACH Status: REACH Unaffected
HTSUS: 4016.93.5050
Mfr: Heyco Products Corporation
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Grommets Grommets
Product Number 3720-4017-ND 4017
Product Name Bushings, Grommets Cables, Wires - Management - Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details
Rubber Grommets - AN931-8-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm33) - B02130P4 - Anderson Power Products
Specs
Inside Diameter 0.2756 to 0.3543 inch (7 to 9 mm)
View Details
CABLE GROMMET IVORY - S165-76/CM - S165-76/CM - Sugatsune America, Inc.
Specs
Overall Thickness 0.8750 inch (22.22 mm)
Material Plastic
View Details