Heyco Products, Inc. Bushings, Grommets 4012

Description
"Circular - 1.594"" (40.50mm) Grommet 0.750"" ~ 1.100"" (19.05mm ~ 27.94mm) Gray"
Request a Quote Datasheet
Description
"Circular - 1.594"" (40.50mm) Grommet 0.750"" ~ 1.100"" (19.05mm ~ 27.94mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 3720-4012-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
3720-4012-ND
Bushings, Grommets 3720-4012-ND
"Circular - 1.594"" (40.50mm) Grommet 0.750"" ~ 1.100"" (19.05mm ~ 27.94mm) Gray"

"Circular - 1.594"" (40.50mm) Grommet 0.750"" ~ 1.100"" (19.05mm ~ 27.94mm) Gray"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 3720-4012-ND
Product Name Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-12-23 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm33) - B02130P4 - Anderson Power Products
Specs
Inside Diameter 0.2756 to 0.3543 inch (7 to 9 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 25.973 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LSU60WT - LSU60WT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 2.38 inch (60.32 mm)
View Details