Sugatsune America, Inc. SPLIT CABLE GROMMET (NICKEL) - CHC-S22DN CHC-S22DN

Description
Opening that can easily be split apart to accept larger plugs or connectors. The CHC series provides grommet openings that securely fit your cable size needs. High-end metal solution (zinc die casting) for greater durability than plastic grommets. CHC-S22 and CHC-S26 come with a guide that helps keep the parts aligned when being reassembled. Larger split cable grommet LS-50S-S is also available.
Description
Opening that can easily be split apart to accept larger plugs or connectors. The CHC series provides grommet openings that securely fit your cable size needs. High-end metal solution (zinc die casting) for greater durability than plastic grommets. CHC-S22 and CHC-S26 come with a guide that helps keep the parts aligned when being reassembled. Larger split cable grommet LS-50S-S is also available.
Datasheet
Datasheet Summary
Powered by GS/AI

The CHC-S22DN is a zinc die-cast split cable grommet with a nickel finish, designed for secure cable management of USB cables up to 18 mm in diameter. It features a split design for easy cable replacement and includes an alignment guide for reassembly. The cutout dimensions are 1-1/16" (22 mm) outer diameter, 11/16" (18 mm) inner diameter, 9/16" (15 mm) mounting hole diameter, and 11/16" (18 mm) depth. The part weighs 10 grams and is sold in boxes of 100 or cartons of 400.

Datasheet Summary
Powered by GS/AI

The CHC-S22DN is a zinc die-cast split cable grommet with a nickel finish, designed for secure cable management of USB cables up to 18 mm in diameter. It features a split design for easy cable replacement and includes an alignment guide for reassembly. The cutout dimensions are 1-1/16" (22 mm) outer diameter, 11/16" (18 mm) inner diameter, 9/16" (15 mm) mounting hole diameter, and 11/16" (18 mm) depth. The part weighs 10 grams and is sold in boxes of 100 or cartons of 400.

Suppliers

Company
Product
Description
Supplier Links
SPLIT CABLE GROMMET (NICKEL) - CHC-S22DN - CHC-S22DN - Sugatsune America, Inc.
Carson, CA, United States
SPLIT CABLE GROMMET (NICKEL) - CHC-S22DN
CHC-S22DN
SPLIT CABLE GROMMET (NICKEL) - CHC-S22DN CHC-S22DN
Opening that can easily be split apart to accept larger plugs or connectors. The CHC series provides grommet openings that securely fit your cable size needs. High-end metal solution (zinc die casting) for greater durability than plastic grommets. CHC-S22 and CHC-S26 come with a guide that helps keep the parts aligned when being reassembled. Larger split cable grommet LS-50S-S is also available.

  • Opening that can easily be split apart to accept larger plugs or connectors.
  • The CHC series provides grommet openings that securely fit your cable size needs.
  • High-end metal solution (zinc die casting) for greater durability than plastic grommets.
  • CHC-S22 and CHC-S26 come with a guide that helps keep the parts aligned when being reassembled.
  • Larger split cable grommet LS-50S-S is also available.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Grommets
Product Number CHC-S22DN
Product Name SPLIT CABLE GROMMET (NICKEL) - CHC-S22DN
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

CABLE GROMMET - S89/WHT - S89/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.81 inch (71.44 mm)
Overall Thickness 3.56 inch (90.49 mm)
View Details
VENTILATOR W/ CABLE GROMMET (BLACK) - APD-KH66-BL - APD-KH66-BL - Sugatsune America, Inc.
Specs
Overall Thickness 0.3125 inch (7.94 mm)
Material Plastic
View Details
SATIN NICKEL CABLE GROMMET - CHC-18/NI - CHC-18/NI - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5000 inch (12.7 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details
CABLE GROMMET - CHC-18/GA - CHC-18/GA - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5000 inch (12.7 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details