Heyco Products, Inc. Bushings, Grommets 4009

Description
"Circular - 0.807"" (20.50mm) Grommet 0.320"" ~ 0.510"" (8.13mm ~ 12.95mm) Gray"
Request a Quote Datasheet
Description
"Circular - 0.807"" (20.50mm) Grommet 0.320"" ~ 0.510"" (8.13mm ~ 12.95mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 3720-4009-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
3720-4009-ND
Bushings, Grommets 3720-4009-ND
"Circular - 0.807"" (20.50mm) Grommet 0.320"" ~ 0.510"" (8.13mm ~ 12.95mm) Gray"

"Circular - 0.807"" (20.50mm) Grommet 0.320"" ~ 0.510"" (8.13mm ~ 12.95mm) Gray"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 3720-4009-ND
Product Name Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: FM Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details
Rubber Grommets - AN931-12-23 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details