Heyco Products, Inc. Wire Clips 3920A

Description
Wire Clips
Request a Quote Datasheet
Description
Wire Clips
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Clips - 3920A - bisco industries
Anaheim, CA, United States
Wire Clips
3920A
Wire Clips 3920A
Wire Clips

Wire Clips

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Wire and Cable Clips
Product Number 3920A
Product Name Wire Clips
Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1707673 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.500 inch (12.7 mm)
Material PVC; Pvc
View Details
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
Cable Mounting Bracket, Stainless Steel - R4-0-50253-3 - Southco
Specs
Material Stainless Steel; Stainless Steel
View Details