Heyco Products, Inc. Wire Clips 3919A

Description
Wire Clips
Request a Quote Datasheet
Description
Wire Clips
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Clips - 3919A - bisco industries
Anaheim, CA, United States
Wire Clips
3919A
Wire Clips 3919A
Wire Clips

Wire Clips

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Wire and Cable Clips
Product Number 3919A
Product Name Wire Clips
Diameter 0.870 inch (22.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 1440659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Mild steel
View Details
Nylon Cable Clamp - 7632 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.500 inch (12.7 mm)
View Details
3 suppliers
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Clamping Clip For Conduit Tubes - 8221051 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.217 inch (5.5 mm)
Material Polyaminde
View Details