Heyco Products, Inc. Wire Clips 3918A

Description
Wire Clips
Request a Quote Datasheet
Description
Wire Clips
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Clips - 3918A - bisco industries
Anaheim, CA, United States
Wire Clips
3918A
Wire Clips 3918A
Wire Clips

Wire Clips

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Wire and Cable Clips
Product Number 3918A
Product Name Wire Clips
Diameter 0.620 inch (15.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 109465 - RS Components, Ltd.
Specs
Diameter 0.252 inch (6.4 mm)
Material PVC; Polyvinyl Chloride
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details