Heyco Products, Inc. Wire Clips 3858V

Description
Wire Clips
Request a Quote Datasheet
Description
Wire Clips
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Clips - 3858V - bisco industries
Anaheim, CA, United States
Wire Clips
3858V
Wire Clips 3858V
Wire Clips

Wire Clips

Supplier's Site Datasheet
Cable Supports and Fasteners - 3720-3858V-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
3720-3858V-ND
Cable Supports and Fasteners 3720-3858V-ND
Cable Clip, C-Type Gray Adhesive

Cable Clip, C-Type Gray Adhesive

Buy Now Datasheet

Technical Specifications

  bisco industries DigiKey
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 3858V 3720-3858V-ND
Product Name Wire Clips Cable Supports and Fasteners
Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 268009 - RS Components, Ltd.
Specs
Diameter 0.228 inch (5.8 mm)
Material Polyamide 66
View Details
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details