Heyco Products, Inc. Screw Grommets 3574V

Description
Screw Grommets
Request a Quote Datasheet
Description
Screw Grommets
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Grommets - 3574V - bisco industries
Anaheim, CA, United States
Screw Grommets
3574V
Screw Grommets 3574V
Screw Grommets

Screw Grommets

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Grommets
Product Number 3574V
Product Name Screw Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-10-14 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6250 inch (15.87 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 559.925 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (BROWN) - APD-KH66-BR - APD-KH66-BR - Sugatsune America, Inc.
Specs
Overall Thickness 0.3125 inch (7.94 mm)
Material Plastic
View Details