Heyco Products, Inc. Vent Plugs 3553

Description
Vent Plugs
Request a Quote Datasheet
Description
Vent Plugs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vent Plugs - 3553 - bisco industries
Anaheim, CA, United States
Vent Plugs
3553
Vent Plugs 3553
Vent Plugs

Vent Plugs

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Plugs, Stoppers, and Inserts
Product Number 3553
Product Name Vent Plugs
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland Plugs - 2691854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread 7.9 mm
View Details
Nylon Hole Plug - 8607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1" NPT
View Details
2 suppliers
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details