Heyco Products, Inc. Heyco 3462 Pigtail Cordgrip .250" to .485", 3/4 Thread Size, Black 3462

Description
Heyco 3462 Pigtail Cordgrip Category: Strain Reliefs Manufacturer: Heyco NEMA type 6 enclosures (IP 68) Flammability rating 94V-2 Resist salt, water, weak acids, Gasoline, alcohol, oil, grease, and common solvents Use minimum size strain relief that fits your cable Use with service cord Designed to Fit Thread Size: 3/4 Cable Dia. Min-Max: 1.068 Mounting Hole Sizes: .250-.485 Temp rating Static: 239°F (115°C) to -40°F (-40°C) Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C) Flex Nut
Request a Quote Datasheet
Description
Heyco 3462 Pigtail Cordgrip Category: Strain Reliefs Manufacturer: Heyco NEMA type 6 enclosures (IP 68) Flammability rating 94V-2 Resist salt, water, weak acids, Gasoline, alcohol, oil, grease, and common solvents Use minimum size strain relief that fits your cable Use with service cord Designed to Fit Thread Size: 3/4 Cable Dia. Min-Max: 1.068 Mounting Hole Sizes: .250-.485 Temp rating Static: 239°F (115°C) to -40°F (-40°C) Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C) Flex Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heyco 3462 Pigtail Cordgrip .250
Chanhassen, MN, United States
Heyco 3462 Pigtail Cordgrip .250" to .485", 3/4 Thread Size, Black
24630
Heyco 3462 Pigtail Cordgrip .250" to .485", 3/4 Thread Size, Black 24630
Heyco 3462 Pigtail Cordgrip Category: Strain Reliefs Manufacturer: Heyco NEMA type 6 enclosures (IP 68) Flammability rating 94V-2 Resist salt, water, weak acids, Gasoline, alcohol, oil, grease, and common solvents Use minimum size strain relief that fits your cable Use with service cord Designed to Fit Thread Size: 3/4 Cable Dia. Min-Max: 1.068 Mounting Hole Sizes: .250-.485 Temp rating Static: 239°F (115°C) to -40°F (-40°C) Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C) Flex Nut
  • Heyco 3462 Pigtail Cordgrip
  • Category: Strain Reliefs
  • Manufacturer: Heyco
  • NEMA type 6 enclosures (IP 68)
  • Flammability rating 94V-2
  • Resist salt, water, weak acids, Gasoline, alcohol, oil, grease, and common solvents
  • Use minimum size strain relief that fits your cable
  • Use with service cord
  • Designed to Fit Thread Size: 3/4
  • Cable Dia. Min-Max: 1.068
  • Mounting Hole Sizes: .250-.485
  • Temp rating Static: 239°F (115°C) to -40°F (-40°C)
  • Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C)
  • Flex Nut
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Strain Reliefs
Product Number 24630
Product Name Heyco 3462 Pigtail Cordgrip .250" to .485", 3/4 Thread Size, Black
Material Polyamide / Nylon®;

Nylon

Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 200686-4 - TE Connectivity
Specs
Material Carbon Steel
Length 1.13 inch (28.58 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Gland, Cable; Metric; M 50 x 1.5; 60 mm; 67 mm; 50 mm; Polyamide 6; Neoprene - 70074551 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.969 inch (50 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826040 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details