Heyco Products, Inc. Heyco 3458 Straight Cordgrip .069" to .187", 3/8 Thread Size, Black 3458

Description
Heyco 3458 Straight Cordgrip Category: Strain Reliefs Manufacturer: Heyco NEMA type 6 enclosures (IP68) Flammability rating 94V-2 Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Use minimum size strain relief that fits your cable Use with service cord Designed to Fit Thread Size: 3/8 Cable Dia. Min-Max: .069-.187 Mounting Hole Sizes: .670 Temp rating Static: 239°F (115°C) to -40°F (-40°C) Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C) Dome Nut
Request a Quote Datasheet
Description
Heyco 3458 Straight Cordgrip Category: Strain Reliefs Manufacturer: Heyco NEMA type 6 enclosures (IP68) Flammability rating 94V-2 Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Use minimum size strain relief that fits your cable Use with service cord Designed to Fit Thread Size: 3/8 Cable Dia. Min-Max: .069-.187 Mounting Hole Sizes: .670 Temp rating Static: 239°F (115°C) to -40°F (-40°C) Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C) Dome Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heyco 3458 Straight Cordgrip .069
Chanhassen, MN, United States
Heyco 3458 Straight Cordgrip .069" to .187", 3/8 Thread Size, Black
24592
Heyco 3458 Straight Cordgrip .069" to .187", 3/8 Thread Size, Black 24592
Heyco 3458 Straight Cordgrip Category: Strain Reliefs Manufacturer: Heyco NEMA type 6 enclosures (IP68) Flammability rating 94V-2 Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Use minimum size strain relief that fits your cable Use with service cord Designed to Fit Thread Size: 3/8 Cable Dia. Min-Max: .069-.187 Mounting Hole Sizes: .670 Temp rating Static: 239°F (115°C) to -40°F (-40°C) Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C) Dome Nut
  • Heyco 3458 Straight Cordgrip
  • Category: Strain Reliefs
  • Manufacturer: Heyco
  • NEMA type 6 enclosures (IP68)
  • Flammability rating 94V-2
  • Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents
  • Use minimum size strain relief that fits your cable
  • Use with service cord
  • Designed to Fit Thread Size: 3/8
  • Cable Dia. Min-Max: .069-.187
  • Mounting Hole Sizes: .670
  • Temp rating Static: 239°F (115°C) to -40°F (-40°C)
  • Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C)
  • Dome Nut
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Strain Reliefs
Product Number 24592
Product Name Heyco 3458 Straight Cordgrip .069" to .187", 3/8 Thread Size, Black
Material Polyamide / Nylon®;

Nylon

Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 3-328666-3 - TE Connectivity
Specs
Material Copper Alloy
View Details
Gland, Cable; Polyamide 6; 2.5 to 6.5 mm Diameter, Cord Range; Metric; 32 mm - 70074556 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.098 to 0.256 inch (2.5 to 6.5 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824680 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details