Heyco Products, Inc. Cable and Cord Grips 3454

Description
"Cable Gland 0.25"" ~ 0.49"" (6.4mm ~ 12.4mm) Polyamide (PA66), Nylon 6/6 PG21 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.25"" ~ 0.49"" (6.4mm ~ 12.4mm) Polyamide (PA66), Nylon 6/6 PG21 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 3720-3454-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
3720-3454-ND
Cable and Cord Grips 3720-3454-ND
"Cable Gland 0.25"" ~ 0.49"" (6.4mm ~ 12.4mm) Polyamide (PA66), Nylon 6/6 PG21 Black"

"Cable Gland 0.25"" ~ 0.49"" (6.4mm ~ 12.4mm) Polyamide (PA66), Nylon 6/6 PG21 Black"

Buy Now Datasheet
Cordgrips - 3454 - bisco industries
Anaheim, CA, United States
Cordgrips
3454
Cordgrips 3454
Cordgrips

Cordgrips

Supplier's Site Datasheet

Technical Specifications

  DigiKey bisco industries
Product Category Sealing Glands Sealing Glands
Product Number 3720-3454-ND 3454
Product Name Cable and Cord Grips Cordgrips
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248699 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
Metal Ventilation Cable Gland M12x1.0 - MIV-M12C-06 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1 inch (25.4 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PM43) - PS4T24-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details