Heyco Products, Inc. Cable and Cord Grips 3448

Description
"Cable Gland 0.07"" ~ 0.26"" (1.8mm ~ 6.6mm) Polyamide (PA66), Nylon 6/6 PG11 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.07"" ~ 0.26"" (1.8mm ~ 6.6mm) Polyamide (PA66), Nylon 6/6 PG11 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 3720-3448-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
3720-3448-ND
Cable and Cord Grips 3720-3448-ND
"Cable Gland 0.07"" ~ 0.26"" (1.8mm ~ 6.6mm) Polyamide (PA66), Nylon 6/6 PG11 Black"

"Cable Gland 0.07"" ~ 0.26"" (1.8mm ~ 6.6mm) Polyamide (PA66), Nylon 6/6 PG11 Black"

Buy Now Datasheet
Cordgrips - 3448 - bisco industries
Anaheim, CA, United States
Cordgrips
3448
Cordgrips 3448
Cordgrips

Cordgrips

Supplier's Site Datasheet

Technical Specifications

  DigiKey bisco industries
Product Category Sealing Glands Sealing Glands
Product Number 3720-3448-ND 3448
Product Name Cable and Cord Grips Cordgrips
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4249673 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details
Cable Gland Reducer - MIV-PRD - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PM43) - PS4T24-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details