Heyco Products, Inc. Heyco 3259 Sealing Washer Thermoplastic Elastomer, 3/8 NPT 3259

Description
Heyco 3259 Sealing Washer Category: Strain Reliefs Manufacturer: Heyco NEMA type 6 enclosures (IP68) Flammability rating 94V-2 Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Use minimum size strain relief that fits your cable Use with service cord Designed to Fit Thread Size: 3/8 Temp rating Static: 239°F (115°C) to -40°F (-40°C) Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C)
Request a Quote Datasheet
Description
Heyco 3259 Sealing Washer Category: Strain Reliefs Manufacturer: Heyco NEMA type 6 enclosures (IP68) Flammability rating 94V-2 Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Use minimum size strain relief that fits your cable Use with service cord Designed to Fit Thread Size: 3/8 Temp rating Static: 239°F (115°C) to -40°F (-40°C) Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heyco 3259 Sealing Washer Thermoplastic Elastomer, 3/8 NPT - 24655 - Waytek, Inc.
Chanhassen, MN, United States
Heyco 3259 Sealing Washer Thermoplastic Elastomer, 3/8 NPT
24655
Heyco 3259 Sealing Washer Thermoplastic Elastomer, 3/8 NPT 24655
Heyco 3259 Sealing Washer Category: Strain Reliefs Manufacturer: Heyco NEMA type 6 enclosures (IP68) Flammability rating 94V-2 Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Use minimum size strain relief that fits your cable Use with service cord Designed to Fit Thread Size: 3/8 Temp rating Static: 239°F (115°C) to -40°F (-40°C) Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C)
  • Heyco 3259 Sealing Washer
  • Category: Strain Reliefs
  • Manufacturer: Heyco
  • NEMA type 6 enclosures (IP68)
  • Flammability rating 94V-2
  • Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents
  • Use minimum size strain relief that fits your cable
  • Use with service cord
  • Designed to Fit Thread Size: 3/8
  • Temp rating Static: 239°F (115°C) to -40°F (-40°C)
  • Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Strain Reliefs
Product Number 24655
Product Name Heyco 3259 Sealing Washer Thermoplastic Elastomer, 3/8 NPT
Material

Plastic

Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; NPT; 3/4 in.; 28 in.; 48 mm; 26.7 mm; Brass; Neoprene; Nickel - 70074608 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 26.700 inch (678 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822230 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.118 to 0.276 inch (3 to 7 mm)
View Details
Connector Strain Relief - 174193-1 - TE Connectivity
Specs
Material Zinc
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details