Heyco Products, Inc. Heyco 3251 Pigtail Cordgrip .170" to .450", 1/2 Thread Size, Black 3251

Description
Heyco 3251 Pigtail Cordgrip Category: Strain Reliefs Manufacturer: Heyco NEMA type 6 enclosures (IP 68) Flammability rating 94V-2 Resist salt, water, weak acids, Gasoline, alcohol, oil, grease, and common solvents Use minimum size strain relief that fits your cable Use with service cord Designed to Fit Thread Size: 1/2" Cable Dia. Min-Max: .170"-.470" Mounting Hole Sizes: .875" Temp rating Static: 239°F (115°C) to -40°F (-40°C) Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C)
Request a Quote Datasheet
Description
Heyco 3251 Pigtail Cordgrip Category: Strain Reliefs Manufacturer: Heyco NEMA type 6 enclosures (IP 68) Flammability rating 94V-2 Resist salt, water, weak acids, Gasoline, alcohol, oil, grease, and common solvents Use minimum size strain relief that fits your cable Use with service cord Designed to Fit Thread Size: 1/2" Cable Dia. Min-Max: .170"-.470" Mounting Hole Sizes: .875" Temp rating Static: 239°F (115°C) to -40°F (-40°C) Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heyco 3251 Pigtail Cordgrip .170
Chanhassen, MN, United States
Heyco 3251 Pigtail Cordgrip .170" to .450", 1/2 Thread Size, Black
24628
Heyco 3251 Pigtail Cordgrip .170" to .450", 1/2 Thread Size, Black 24628
Heyco 3251 Pigtail Cordgrip Category: Strain Reliefs Manufacturer: Heyco NEMA type 6 enclosures (IP 68) Flammability rating 94V-2 Resist salt, water, weak acids, Gasoline, alcohol, oil, grease, and common solvents Use minimum size strain relief that fits your cable Use with service cord Designed to Fit Thread Size: 1/2" Cable Dia. Min-Max: .170"-.470" Mounting Hole Sizes: .875" Temp rating Static: 239°F (115°C) to -40°F (-40°C) Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C)
  • Heyco 3251 Pigtail Cordgrip
  • Category: Strain Reliefs
  • Manufacturer: Heyco
  • NEMA type 6 enclosures (IP 68)
  • Flammability rating 94V-2
  • Resist salt, water, weak acids, Gasoline, alcohol, oil, grease, and common solvents
  • Use minimum size strain relief that fits your cable
  • Use with service cord
  • Designed to Fit Thread Size: 1/2"
  • Cable Dia. Min-Max: .170"-.470"
  • Mounting Hole Sizes: .875"
  • Temp rating Static: 239°F (115°C) to -40°F (-40°C)
  • Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Strain Reliefs
Product Number 24628
Product Name Heyco 3251 Pigtail Cordgrip .170" to .450", 1/2 Thread Size, Black
Material Polyamide / Nylon®;

Nylon

Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 3-747580-1 - TE Connectivity
Specs
Material Steel
Length 0.6248 inch (15.87 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Gland, Cable; Metric; M 20 x 1.5/K/7; 24 mm; 88 mm; 20 mm; Polyamide 6 - 70074532 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85825320 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 2.13 inch (54.1 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details