Heyco Products, Inc. Cordgrips 3245

Description
Cordgrips
Request a Quote Datasheet
Description
Cordgrips
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cordgrips - 3245 - bisco industries
Anaheim, CA, United States
Cordgrips
3245
Cordgrips 3245
Cordgrips

Cordgrips

Supplier's Site Datasheet
Cable and Cord Grips - 3720-3245-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
3720-3245-ND
Cable and Cord Grips 3720-3245-ND
"Cable Gland 0.45"" ~ 0.71"" (11.4mm ~ 18.0mm) Polyamide (PA66), Nylon 6/6 PG21 Black"

"Cable Gland 0.45"" ~ 0.71"" (11.4mm ~ 18.0mm) Polyamide (PA66), Nylon 6/6 PG21 Black"

Buy Now Datasheet

Technical Specifications

  bisco industries DigiKey
Product Category Sealing Glands Sealing Glands
Product Number 3245 3720-3245-ND
Product Name Cordgrips Cable and Cord Grips
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
Standard Straight-Through Cable Gland - 4221720 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.7874 inch (20 mm)
View Details
M12x1.5 Black Ventilation Bending Cable Gland - MIV-CA12B(BENDING) - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PM43) - PS4T24-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details