Heyco Products, Inc. Cables, Wires - Management - Cable and Cord Grips 3240

Description
Win Source Part Number: 1380756-3240 Category: Cables, Wires - Management>Cable and Cord Grips Type: Cable Grip Color: Black Package: Box Ingress Protection: IP68 - Dust Tight, Waterproof Standard Package: 1,000 pcs Material: Polyamide (PA66), Nylon 6/6 Includes: Locknut, Strain Relief Panel Hole Size: 0.600" (15.2mm) Thread Size: PG9 Temperature Range - Operating: -40°C ~ 115°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. REACH Status: REACH Unaffected HTSUS: 8547.20.0000 Mfr: Heyco Products Corporation Outside Cable Diameter (Min): 0.181" (4.60mm) Outside Cable Diameter (Max): 0.312" (7.93mm) Thread Length: 0.340" (8.64mm) Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380756-3240 Category: Cables, Wires - Management>Cable and Cord Grips Type: Cable Grip Color: Black Package: Box Ingress Protection: IP68 - Dust Tight, Waterproof Standard Package: 1,000 pcs Material: Polyamide (PA66), Nylon 6/6 Includes: Locknut, Strain Relief Panel Hole Size: 0.600" (15.2mm) Thread Size: PG9 Temperature Range - Operating: -40°C ~ 115°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. REACH Status: REACH Unaffected HTSUS: 8547.20.0000 Mfr: Heyco Products Corporation Outside Cable Diameter (Min): 0.181" (4.60mm) Outside Cable Diameter (Max): 0.312" (7.93mm) Thread Length: 0.340" (8.64mm) Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Cable and Cord Grips - 1380756-3240 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Cable and Cord Grips
1380756-3240
Cables, Wires - Management - Cable and Cord Grips 1380756-3240
Win Source Part Number: 1380756-3240 Category: Cables, Wires - Management>Cable and Cord Grips Type: Cable Grip Color: Black Package: Box Ingress Protection: IP68 - Dust Tight, Waterproof Standard Package: 1,000 pcs Material: Polyamide (PA66), Nylon 6/6 Includes: Locknut, Strain Relief Panel Hole Size: 0.600" (15.2mm) Thread Size: PG9 Temperature Range - Operating: -40°C ~ 115°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. REACH Status: REACH Unaffected HTSUS: 8547.20.0000 Mfr: Heyco Products Corporation Outside Cable Diameter (Min): 0.181" (4.60mm) Outside Cable Diameter (Max): 0.312" (7.93mm) Thread Length: 0.340" (8.64mm) Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380756-3240
Category: Cables, Wires - Management>Cable and Cord Grips
Type: Cable Grip
Color: Black
Package: Box
Ingress Protection: IP68 - Dust Tight, Waterproof
Standard Package: 1,000 pcs
Material: Polyamide (PA66), Nylon 6/6
Includes: Locknut, Strain Relief
Panel Hole Size: 0.600" (15.2mm)
Thread Size: PG9
Temperature Range - Operating: -40°C ~ 115°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
REACH Status: REACH Unaffected
HTSUS: 8547.20.0000
Mfr: Heyco Products Corporation
Outside Cable Diameter (Min): 0.181" (4.60mm)
Outside Cable Diameter (Max): 0.312" (7.93mm)
Thread Length: 0.340" (8.64mm)
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1380756-3240
Product Name Cables, Wires - Management - Cable and Cord Grips
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers