Heyco Products, Inc. Heyco 3234 Straight Cordgrip .450" to .709", 3/4 Thread Size, Black 3234

Description
Heyco 3234 Straight Cordgrip Category: Strain Reliefs Manufacturer: Heyco NEMA type 6 enclosures (IP68) Flammability rating 94V-2 Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Use minimum size strain relief that fits your cable Use with service cord Designed to Fit Thread Size: 3/4 Cable Dia. Min-Max: .450-.709 Mounting Hole Sizes: 1.068 Temp rating Static: 239°F (115°C) to -40°F (-40°C) Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C) Dome Nut
Request a Quote Datasheet
Description
Heyco 3234 Straight Cordgrip Category: Strain Reliefs Manufacturer: Heyco NEMA type 6 enclosures (IP68) Flammability rating 94V-2 Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Use minimum size strain relief that fits your cable Use with service cord Designed to Fit Thread Size: 3/4 Cable Dia. Min-Max: .450-.709 Mounting Hole Sizes: 1.068 Temp rating Static: 239°F (115°C) to -40°F (-40°C) Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C) Dome Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heyco 3234 Straight Cordgrip .450
Chanhassen, MN, United States
Heyco 3234 Straight Cordgrip .450" to .709", 3/4 Thread Size, Black
24595
Heyco 3234 Straight Cordgrip .450" to .709", 3/4 Thread Size, Black 24595
Heyco 3234 Straight Cordgrip Category: Strain Reliefs Manufacturer: Heyco NEMA type 6 enclosures (IP68) Flammability rating 94V-2 Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Use minimum size strain relief that fits your cable Use with service cord Designed to Fit Thread Size: 3/4 Cable Dia. Min-Max: .450-.709 Mounting Hole Sizes: 1.068 Temp rating Static: 239°F (115°C) to -40°F (-40°C) Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C) Dome Nut
  • Heyco 3234 Straight Cordgrip
  • Category: Strain Reliefs
  • Manufacturer: Heyco
  • NEMA type 6 enclosures (IP68)
  • Flammability rating 94V-2
  • Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents
  • Use minimum size strain relief that fits your cable
  • Use with service cord
  • Designed to Fit Thread Size: 3/4
  • Cable Dia. Min-Max: .450-.709
  • Mounting Hole Sizes: 1.068
  • Temp rating Static: 239°F (115°C) to -40°F (-40°C)
  • Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C)
  • Dome Nut
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Strain Reliefs
Product Number 24595
Product Name Heyco 3234 Straight Cordgrip .450" to .709", 3/4 Thread Size, Black
Material Polyamide / Nylon®;

Nylon

Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; 11 to 19 mm; Nickel-Plated Brass; Neoprene; PG 21; IP68; 50 mm - 70074390 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 18.500 inch (470 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824740 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details