Heyco Products, Inc. Cable and Cord Grips 3231

Description
"Cable Gland 0.17"" ~ 0.45"" (4.3mm ~ 11.4mm) Polyamide (PA66), Nylon 6/6 1/2"" NPT Black"
Request a Quote Datasheet
Description
"Cable Gland 0.17"" ~ 0.45"" (4.3mm ~ 11.4mm) Polyamide (PA66), Nylon 6/6 1/2"" NPT Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 3720-3231-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
3720-3231-ND
Cable and Cord Grips 3720-3231-ND
"Cable Gland 0.17"" ~ 0.45"" (4.3mm ~ 11.4mm) Polyamide (PA66), Nylon 6/6 1/2"" NPT Black"

"Cable Gland 0.17"" ~ 0.45"" (4.3mm ~ 11.4mm) Polyamide (PA66), Nylon 6/6 1/2"" NPT Black"

Buy Now Datasheet
Cordgrips - 3231 - bisco industries
Anaheim, CA, United States
Cordgrips
3231
Cordgrips 3231
Cordgrips

Cordgrips

Supplier's Site Datasheet

Technical Specifications

  DigiKey bisco industries
Product Category Sealing Glands Sealing Glands
Product Number 3720-3231-ND 3231
Product Name Cable and Cord Grips Cordgrips
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4221047 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 1.26 inch (32 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm42) - PS4T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details