Heyco Products, Inc. Cable and Cord Grips 3220

Description
"Cable Gland 0.23"" ~ 0.55"" (5.8mm ~ 13.9mm) Polyamide (PA66), Nylon 6/6 PG16 Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.23"" ~ 0.55"" (5.8mm ~ 13.9mm) Polyamide (PA66), Nylon 6/6 PG16 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 3720-3220-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
3720-3220-ND
Cable and Cord Grips 3720-3220-ND
"Cable Gland 0.23"" ~ 0.55"" (5.8mm ~ 13.9mm) Polyamide (PA66), Nylon 6/6 PG16 Gray"

"Cable Gland 0.23"" ~ 0.55"" (5.8mm ~ 13.9mm) Polyamide (PA66), Nylon 6/6 PG16 Gray"

Buy Now Datasheet
Cordgrips - 3220 - bisco industries
Anaheim, CA, United States
Cordgrips
3220
Cordgrips 3220
Cordgrips

Cordgrips

Supplier's Site Datasheet

Technical Specifications

  DigiKey bisco industries
Product Category Sealing Glands Sealing Glands
Product Number 3720-3220-ND 3220
Product Name Cable and Cord Grips Cordgrips
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248692 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details
Ventilation Bending Cable Gland - MIV-CA12(BENDING) - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details