Heyco Products, Inc. Heyco 3200 Straight Cordgrip .230" to .546", 1/2 Thread Size, Black 3200

Description
Heyco 3200 Straight Cordgrip Category: Strain Reliefs Manufacturer: Heyco NEMA type 6 enclosures (IP68) Flammability rating 94V-2 Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Use minimum size strain relief that fits your cable Use with service cord Designed to Fit Thread Size: .230-.546 Cable Dia. Min-Max: .875 Mounting Hole Sizes: 1/2 Temp rating Static: 239°F (115°C) to -40°F (-40°C) Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C) Dome Nut
Request a Quote Datasheet
Description
Heyco 3200 Straight Cordgrip Category: Strain Reliefs Manufacturer: Heyco NEMA type 6 enclosures (IP68) Flammability rating 94V-2 Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Use minimum size strain relief that fits your cable Use with service cord Designed to Fit Thread Size: .230-.546 Cable Dia. Min-Max: .875 Mounting Hole Sizes: 1/2 Temp rating Static: 239°F (115°C) to -40°F (-40°C) Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C) Dome Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heyco 3200 Straight Cordgrip .230
Chanhassen, MN, United States
Heyco 3200 Straight Cordgrip .230" to .546", 1/2 Thread Size, Black
24593
Heyco 3200 Straight Cordgrip .230" to .546", 1/2 Thread Size, Black 24593
Heyco 3200 Straight Cordgrip Category: Strain Reliefs Manufacturer: Heyco NEMA type 6 enclosures (IP68) Flammability rating 94V-2 Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Use minimum size strain relief that fits your cable Use with service cord Designed to Fit Thread Size: .230-.546 Cable Dia. Min-Max: .875 Mounting Hole Sizes: 1/2 Temp rating Static: 239°F (115°C) to -40°F (-40°C) Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C) Dome Nut
  • Heyco 3200 Straight Cordgrip
  • Category: Strain Reliefs
  • Manufacturer: Heyco
  • NEMA type 6 enclosures (IP68)
  • Flammability rating 94V-2
  • Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents
  • Use minimum size strain relief that fits your cable
  • Use with service cord
  • Designed to Fit Thread Size: .230-.546
  • Cable Dia. Min-Max: .875
  • Mounting Hole Sizes: 1/2
  • Temp rating Static: 239°F (115°C) to -40°F (-40°C)
  • Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C)
  • Dome Nut
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Strain Reliefs
Product Number 24593
Product Name Heyco 3200 Straight Cordgrip .230" to .546", 1/2 Thread Size, Black
Material Polyamide / Nylon®;

Nylon

Unlock Full Specs
to access all available technical data

Similar Products

Gland, Straight; 9 to 18 mm; PG; PG21; 11 mm; 28.3 mm; Polyamide 6; Neoprene - 70075262 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.114 inch (28.3 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822240 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.354 inch (5 to 9 mm)
View Details
Connector Strain Relief - 2-350376-0 - TE Connectivity
Specs
Material Flexible PVC
Length 0.3752 inch (9.53 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details