Heyco Products, Inc. Snap-in Liquid Tight Bushings 315

Description
Snap-in Liquid Tight Bushings
Request a Quote Datasheet
Description
Snap-in Liquid Tight Bushings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap-in Liquid Tight Bushings - 0315 - bisco industries
Anaheim, CA, United States
Snap-in Liquid Tight Bushings
0315
Snap-in Liquid Tight Bushings 0315
Snap-in Liquid Tight Bushings

Snap-in Liquid Tight Bushings

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Strain Reliefs
Product Number 0315
Product Name Snap-in Liquid Tight Bushings
Type Cable Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1445762-1 - TE Connectivity
Specs
Material Copper
Length 0.4685 inch (11.9 mm)
View Details
Specs
Material Brass
Color Nickel
Length 1.69 inch (43 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824660 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.197 to 0.394 inch (5 to 10 mm)
View Details