Heyco Products, Inc. Hole Plugs 3097AC

Description
Hole Plugs
Request a Quote
Description
Hole Plugs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Plugs - 3097AC - bisco industries
Anaheim, CA, United States
Hole Plugs
3097AC
Hole Plugs 3097AC
Hole Plugs

Hole Plugs

Supplier's Site

Technical Specifications

  bisco industries
Product Category Plugs, Stoppers, and Inserts
Product Number 3097AC
Product Name Hole Plugs
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland Plugs - 2691853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread 6.3 mm
View Details
Nylon Hole Plug - 8607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1" NPT
View Details
2 suppliers
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details