Caplugs Conductive Caps / Plugs DP-A-60

Description
The DP series cap/plug is designed to dissipate electrostatic charges, and provide mechanical protection and electrical shielding for ITT Cannon style connectors commonly used in aerospace and military applications. This product has been fabricated from a conductive material that: Surface resistivity of less than 1 x 105 ohms/square in accordance with ASTM test method D-257-78 Meet the Static Decay requirements of MIL-PRF-81705E, Type II and Federal Test Method Standard No. 101, Method 4046 Material: Conductive Polyethylene Copolymer (EVA) Standard Color: Black For other material & color options contact customer service at 1.888.CAP.LUGS
Request a Quote
Description
The DP series cap/plug is designed to dissipate electrostatic charges, and provide mechanical protection and electrical shielding for ITT Cannon style connectors commonly used in aerospace and military applications. This product has been fabricated from a conductive material that: Surface resistivity of less than 1 x 105 ohms/square in accordance with ASTM test method D-257-78 Meet the Static Decay requirements of MIL-PRF-81705E, Type II and Federal Test Method Standard No. 101, Method 4046 Material: Conductive Polyethylene Copolymer (EVA) Standard Color: Black For other material & color options contact customer service at 1.888.CAP.LUGS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conductive Caps / Plugs - DP-A-60 - Caplugs
Buffalo, NY, USA
Conductive Caps / Plugs
DP-A-60
Conductive Caps / Plugs DP-A-60
The DP series cap/plug is designed to dissipate electrostatic charges, and provide mechanical protection and electrical shielding for ITT Cannon style connectors commonly used in aerospace and military applications. This product has been fabricated from a conductive material that: Surface resistivity of less than 1 x 105 ohms/square in accordance with ASTM test method D-257-78 Meet the Static Decay requirements of MIL-PRF-81705E, Type II and Federal Test Method Standard No. 101, Method 4046 Material: Conductive Polyethylene Copolymer (EVA) Standard Color: Black For other material & color options contact customer service at 1.888.CAP.LUGS

The DP series cap/plug is designed to dissipate electrostatic charges, and provide mechanical protection and electrical shielding for ITT Cannon style connectors commonly used in aerospace and military applications.

This product has been fabricated from a conductive material that:

  1. Surface resistivity of less than 1 x 105 ohms/square in accordance with ASTM test method D-257-78
  2. Meet the Static Decay requirements of MIL-PRF-81705E, Type II and Federal Test Method Standard No. 101, Method 4046

Material: Conductive Polyethylene Copolymer (EVA)
Standard Color: Black
For other material & color options contact customer service at 1.888.CAP.LUGS

Supplier's Site

Technical Specifications

  Caplugs
Product Category Caps, Grips, and Closures
Product Number DP-A-60
Product Name Conductive Caps / Plugs
Material Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products