Heyco Products, Inc. Strain Relief Bushings 2900

Description
Strain Relief Bushings
Request a Quote Datasheet
Description
Strain Relief Bushings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Bushings - 2900 - bisco industries
Anaheim, CA, United States
Strain Relief Bushings
2900
Strain Relief Bushings 2900
Strain Relief Bushings

Strain Relief Bushings

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Strain Reliefs
Product Number 2900
Product Name Strain Relief Bushings
Type Cable Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 25 x 1.5; 33 mm; 49 mm; 25 mm; Polyamide 6; Neoprene - 70074545 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.984 inch (25 mm)
View Details
Strain Relief Liquid Tight Flex - 85820121 - Interpower
Specs
Material Polyamide / Nylon®
Color Gray
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Connector Strain Relief - 5088450-2 - TE Connectivity
Specs
Material PVC
Length 0.4398 inch (11.17 mm)
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details