Interpower Multi Cable Liquid Tight Strain Relief 85825100

Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Male Thread Type: PG13 Mounting Hole: 20.3mm Wrenching Flats: 24mm Number of Holes: 2 Diameter of Holes: 5.0mm Torque Settings: 2.50N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.
Request a Quote Datasheet
Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Male Thread Type: PG13 Mounting Hole: 20.3mm Wrenching Flats: 24mm Number of Holes: 2 Diameter of Holes: 5.0mm Torque Settings: 2.50N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Cable Liquid Tight Strain Relief - 85825100 - Interpower
Oskaloosa, IA, United States
Multi Cable Liquid Tight Strain Relief
85825100
Multi Cable Liquid Tight Strain Relief 85825100
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Male Thread Type: PG13 Mounting Hole: 20.3mm Wrenching Flats: 24mm Number of Holes: 2 Diameter of Holes: 5.0mm Torque Settings: 2.50N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.

Flammability Rating: UL 94V-0

Dynamic Temp. Rating: -20ºC to 80ºC

Static Temp. Rating: -40ºC to 100ºC

Ingress Protection Rating: IP68/69k

NEMA Enclosure Rating: NEMA 6

Male Thread Type: PG13

Mounting Hole: 20.3mm

Wrenching Flats: 24mm

Number of Holes: 2

Diameter of Holes: 5.0mm

Torque Settings: 2.50N·m

General Material: Nylon 6/6

Color: Black

CE Marking: yes

REMARKS: "O" Ring included.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Strain Reliefs
Product Number 85825100
Product Name Multi Cable Liquid Tight Strain Relief
Material Polyamide / Nylon®
Unlock Full Specs
to access all available technical data

Similar Products

Mini Dome Liquid Tight Strain Relief - 85824900 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.079 to 0.126 inch (2 to 3.2 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825240 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.47 inch (37.3 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820690 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.984 to 1.220 inch (25 to 31 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822240 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.354 inch (5 to 9 mm)
View Details