Heyco Products, Inc. Snap Bushings 2854N

Description
Snap Bushings
Request a Quote Datasheet
Description
Snap Bushings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Bushings - 2854N - bisco industries
Anaheim, CA, United States
Snap Bushings
2854N
Snap Bushings 2854N
Snap Bushings

Snap Bushings

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Strain Reliefs
Product Number 2854N
Product Name Snap Bushings
Type Cable Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief with Dome Nut - 85820640 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.354 inch (5 to 9 mm)
View Details
Gland, Cable; Metric; M 50 x 1.5; 60 mm; 67 mm; 50 mm; Polyamide 6; Neoprene - 70074551 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.969 inch (50 mm)
View Details
Connector Strain Relief - 1604121-2 - TE Connectivity
Specs
Material Copper
Length 1 inch (25.4 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details