Heyco Products, Inc. B 281-218N BLACK 2853N

Description
B 281-218N BLACK
Request a Quote Datasheet
Description
B 281-218N BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B 281-218N BLACK - 2853N - Heilind Electronics, Inc.
Wilmington, MA, United States
B 281-218N BLACK
2853N
B 281-218N BLACK 2853N
B 281-218N BLACK

B 281-218N BLACK

Buy Now
Snap Bushings - 2853N - bisco industries
Anaheim, CA, United States
Snap Bushings
2853N
Snap Bushings 2853N
Snap Bushings

Snap Bushings

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. bisco industries
Product Category Strain Reliefs Strain Reliefs
Product Number 2853N 2853N
Product Name B 281-218N BLACK Snap Bushings
Type Cable Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Polyamide 6; PG 7; 1.5 to5 mm; 12.5 mm; 32 mm; Neoprene; IP 68 - 70075253 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.492 inch (12.5 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824200 - Interpower
Specs
Material Brass
Color Silver
Diameter 1.457 to 1.732 inch (37 to 44 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details