Heyco Products, Inc. Bushings, Grommets 2838

Description
"Circular - 1.093"" (27.76mm) Bushing 0.970"" (24.64mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.093"" (27.76mm) Bushing 0.970"" (24.64mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 3720-2838-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
3720-2838-ND
Bushings, Grommets 3720-2838-ND
"Circular - 1.093"" (27.76mm) Bushing 0.970"" (24.64mm) Black"

"Circular - 1.093"" (27.76mm) Bushing 0.970"" (24.64mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 3720-2838-ND
Product Name Bushings, Grommets
Material Plastic; Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-20-40 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.25 inch (31.75 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm43) - B02130P1 - Anderson Power Products
Specs
Inside Diameter 0.2756 to 0.3543 inch (7 to 9 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 559.925 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET MIRROR - AN-LH015-MR - AN-LH015-MR - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 5.75 inch (146 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details