Heyco Products, Inc. Snap Bushings 2828N

Description
Snap Bushings
Request a Quote Datasheet
Description
Snap Bushings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Bushings - 2828N - bisco industries
Anaheim, CA, United States
Snap Bushings
2828N
Snap Bushings 2828N
Snap Bushings

Snap Bushings

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Strain Reliefs
Product Number 2828N
Product Name Snap Bushings
Type Cable Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 20 x 1.5; 27 mm; 43 mm; 20 mm; Polyamide 6; Neoprene - 70074561 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.787 inch (20 mm)
View Details
Strain Relief Liquid Tight Flex - 85820240 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.354 inch (5 to 9 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details