Heyco Products, Inc. Bushings, Grommets 2824

Description
"Circular - 0.531"" (13.49mm) Bushing 0.410"" (10.41mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.531"" (13.49mm) Bushing 0.410"" (10.41mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 3720-2824-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
3720-2824-ND
Bushings, Grommets 3720-2824-ND
"Circular - 0.531"" (13.49mm) Bushing 0.410"" (10.41mm) Black"

"Circular - 0.531"" (13.49mm) Bushing 0.410"" (10.41mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 3720-2824-ND
Product Name Bushings, Grommets
Material Plastic; Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-4-12 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm21) - B02130P12 - Anderson Power Products
Specs
Inside Diameter 0.1496 to 0.1969 inch (3.8 to 5 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 380.98 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S445/BLK - S445/BLK - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.31 inch (33.34 mm)
Overall Thickness 1.81 inch (46.04 mm)
View Details