Heyco Products, Inc. Heyco 2683 Locking Hole Plug .750" Mounting Hole, .922" Head Diameter 2683

Description
Heyco 2683 Locking Hole Plug Category: Bushings & Plugs Manufacturer: Heyco Used to plug holes in panels or sheet metal Made of black nylon Mounting hole diameter: .750" Head diameter .92" Overall height: .406" Max Panel Thickness: .125" Black nylon construction
Request a Quote Datasheet
Description
Heyco 2683 Locking Hole Plug Category: Bushings & Plugs Manufacturer: Heyco Used to plug holes in panels or sheet metal Made of black nylon Mounting hole diameter: .750" Head diameter .92" Overall height: .406" Max Panel Thickness: .125" Black nylon construction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heyco 2683 Locking Hole Plug .750
Chanhassen, MN, United States
Heyco 2683 Locking Hole Plug .750" Mounting Hole, .922" Head Diameter
24409
Heyco 2683 Locking Hole Plug .750" Mounting Hole, .922" Head Diameter 24409
Heyco 2683 Locking Hole Plug Category: Bushings & Plugs Manufacturer: Heyco Used to plug holes in panels or sheet metal Made of black nylon Mounting hole diameter: .750" Head diameter .92" Overall height: .406" Max Panel Thickness: .125" Black nylon construction
  • Heyco 2683 Locking Hole Plug
  • Category: Bushings & Plugs
  • Manufacturer: Heyco
  • Used to plug holes in panels or sheet metal
  • Made of black nylon
  • Mounting hole diameter: .750"
  • Head diameter .92"
  • Overall height: .406"
  • Max Panel Thickness: .125"
  • Black nylon construction
Supplier's Site Datasheet
Hole Plugs - 2683 - bisco industries
Anaheim, CA, United States
Hole Plugs
2683
Hole Plugs 2683
Hole Plugs

Hole Plugs

Supplier's Site Datasheet
Hole Plugs - Tapered Caps - 3720-2683-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
3720-2683-ND
Hole Plugs - Tapered Caps 3720-2683-ND
"Hole Plug 0.750"" (19.05mm) 3/4"" Nylon Black"

"Hole Plug 0.750"" (19.05mm) 3/4"" Nylon Black"

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. bisco industries DigiKey
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 24409 2683 3720-2683-ND
Product Name Heyco 2683 Locking Hole Plug .750" Mounting Hole, .922" Head Diameter Hole Plugs Hole Plugs - Tapered Caps
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST METAL VENTILATION PLUG - CVP-M series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5906 to 0.7441 inch (15 to 18.9 mm)
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
Pressure/Leak Test ORB Male Plug -  - HydraCheck Inc.
Specs
Shape / Application Screw Cap or Plug
View Details